CEN - EN ISO/ASTM 52915
Specification for additive manufacturing file format (AMF) Version 1.2
| Organization: | CEN |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
This document provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing technology.
This document specifies the requirements for the preparation, display and transmission for the AMF. When prepared in a structured electronic format, strict adherence to an extensible markup language (XML)[1] schema supports standards-compliant interoperability.
NOTE A W3C XML schema definition (XSD) for the AMF is available from ISO and from ASTM. An implementation guide for such an XML schema is provided in Annex A.
It is recognized that there is additional information relevant to the final part that is not covered by the current version of this document. Suggested future features are listed in Annex B.
This document does not specify any explicit mechanisms for ensuring data integrity, electronic signatures and encryptions.
[1] W3C Extensible Markup Language (XML) 1.0 (Fifth Edition). W3C, 2008,
Document History