CEN - EN 16767
Industrial valves - Metallic check valves
| Organization: | CEN |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Check valves): | 23.060.50 |
scope:
This document specifies the general requirements for metallic check valves, which are forged, cast or fabricated in straight, angle or oblique pattern (see EN 736‐2) with end connections flanged or wafer, butt welding, socket welding, or threaded.
This document applies to metallic check valves used for all industrial applications.
Additional requirements given in the relevant application standards may apply to check valves used for more specific applications (e.g. for the water industry, the chemical and petrochemical process industry, the gas distribution industry).
Sanitary check valves and back flow prevention anti-pollution check valves are excluded from the scope of this document.
NOTE 1 Double disc type and tilting disc type are also based on butterfly valve and are in the scope of this document.
The range of nominal sizes covered is:
- DN 8, DN 10; DN 12, DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1 200.
DN 8 and DN 12 are not used for PN designated flanged end connections.
DN 8, DN 10 and DN 12 are not used for Class designated flanged end connections.
DN 750 is used for Class designated check valves only.
Socket welding end check valves and threaded end check valves are limited to the range DN 8 to DN 65.
The range of nominal diameters for capillary and compression end valves is 6 mm to 110 mm.
The range of pressure designations covered is:
a) for flanged end and wafer type end cast iron bodies:
- PN 2,5; PN 6; PN 10; PN 16; PN 25;
- Class 125; Class 250;
b) for flanged end, wafer type and butt welding end bodies in steel materials:
- PN 2,5; PN 6; PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400;
- Class 150; Class 300; Class 600; Class 900; Class 1 500; Class 2 500;
c) for socket welding end and threaded end bodies in steel materials:
- PN 40; PN 63; PN 100;
- Class 600; Class 800.
NOTE 2 Class 800 is a widely used Class designation for socket welding and threaded end check valves.
d) for flanged end and wafer type bodies in copper alloy materials:
- PN 2,5; PN 6; PN 10; PN 16; PN 25; PN 40;
- Class 150; Class 300;
e) for threaded end, capillary end and compression end bodies in copper alloy materials:
- PN 16; PN 20; PN 25; PN 32; PN 40;
- Class 125; Class 250.
The correspondence between DN and NPS is given for information in Annex B.
Document History