CEN - EN ISO 13758
Liquefied petroleum gases - Assessment of the dryness of propane - Valve freeze method - Amendment 1
| Organization: | CEN |
| Publication Date: | 1 December 1996 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
This International Standard describes a procedure for the assessment of whether liquefied petroleum gas (LPG) hydrocarbons consisting predominantly of propane and/or propene are sufficiently dry to avoid malfunctions in pressure-reducing systems installed in domestic, industrial and automotive LPG applications.
The test is normally used as a functional pass/fail test in which the behaviour of the product is assessed in a specially designed and calibrated regulator valve.
1 If excessive dissolved water is contained in the LPG under test, it will cause freezing and blockage of a test regulator valve, which is an indication that the product could cause malfunctions in commercial pressure-reducing systems.
2 If the product under test contains an antifreeze agent, the time taken for the test valve to freeze is not necessarily a function of dryness, but may provide an indication of the tendency of the product to cause freezing in pressure-reducing regulators under service conditions.
Document History