CENELEC - EN IEC 62984-1

High-temperature secondary batteries - Part 1: General requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2020
Status: active
Page Count: 42
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 62984 specifies general aspects, definitions and tests for high-temperature secondary batteries for mobile and/or stationary use and whose nominal voltage does not exceed 1 500 V.

This document does not cover aircraft batteries, which are covered by IEC 60952 (all parts), or batteries for the propulsion of electric road vehicles, covered by IEC 61982 (all parts).

NOTE High-temperature batteries are electrochemical systems whose cells' internal minimum operating temperature is above 100 °C.

Document History

EN IEC 62984-1
May 1, 2020
High-temperature secondary batteries - Part 1: General requirements
This part of IEC 62984 specifies general aspects, definitions and tests for high-temperature secondary batteries for mobile and/or stationary use and whose nominal voltage does not exceed 1 500 V....

References

Advertisement