CEN/TS 16931-3-4
Electronic invoicing - Part 3-4: Syntax binding for UN/EDIFACT INVOIC D16B
| Organization: | CEN |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 228 |
| ICS Code (IT applications in office work): | 35.240.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This documents specifies the mapping between the semantic model of an electronic invoice, included in EN 16931-1 and the ISO 9735 (UN/EDIFACT) syntax. For each element in the semantic model (including sub-elements or supplementary components such as Identification scheme identifiers) it is defined which element in the syntax is to be used to contain its information contents. Any mismatches between semantics, format, cardinality or structure are indicated.
Document History