CENELEC - EN IEC 60704-2-8
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-8: Particular requirements for electric shavers, hair clippers or trimmers
| Organization: | CENELEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Body care equipment): | 97.170 |
scope:
General
This document applies to electric shavers, hair clippers or trimmers for domestic and similar use, supplied from mains or secondary batteries or primary batteries.
The term "similar use" is understood to mean the use in hotels, hospitals, shops, offices, etc.
NOTE 101 This document does not apply to shavers, hair clippers or trimmers that are powered by means other than electrical, for example by a spring-device.
NOTE 102 If possible, this document can also be applied to analogous electrically operated devices, such as depilating devices.
Types of noise
The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by shavers, hair clippers or trimmers
Size of the source
The method specified in ISO 3744:2010 is applicable to noise sources of any size. Limitations for the size of the source are given in Subclause 1.2 of ISO 3743-1:2010 and Clause 5 of ISO 3743-2:2018.
Document History