CEN - EN ISO 4497

Metallic powders - Determination of particle size by dry sieving

active, Most Current
Organization: CEN
Publication Date: 1 May 2020
Status: active
Page Count: 14
ICS Code (Powder metallurgy): 77.160
scope:

This document specifies a method of determining the particle size distribution of metallic powders by dry sieving into size fractions.

The method is applicable to dry, unlubricated metallic powders, but not applicable to powders in which the morphology differs markedly from being equiaxial, for example flake-type powders.

The method is not applicable to metallic powders having a particle size wholly or mostly under 45 μm.

Document History

EN ISO 4497
May 1, 2020
Metallic powders - Determination of particle size by dry sieving
This document specifies a method of determining the particle size distribution of metallic powders by dry sieving into size fractions. The method is applicable to dry, unlubricated metallic powders,...

References

Advertisement