CENELEC - EN IEC 61788-7
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of high-temperature superconductors at microwave frequencies
| Organization: | CENELEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 61788 describes measurement of the surface resistance (Rs) of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the resonant frequency.
The applicable measurement range of Rs for this method is as follows:
- Frequency: 8 GHz < f < 30 GHz
- Measurement resolution: 0,01 mΩ at 10 GHz
The Rs data at the measured frequency, and that scaled to 10 GHz, assuming the f 2 rule for comparison, is reported.
Document History