CEN - EN ISO 7886-2
Sterile hypodermic syringes for single use - Part 2: Syringes for use with power-driven syringe pumps
| Organization: | CEN |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This document specifies requirements for sterile single-use hypodermic syringes of nominal capacity 1 ml and above, made of plastic materials and intended for use with power-driven syringe pumps.
This document does not apply to syringes with auto-disable syringe features (ISO 7886-3[2]), syringes for use with insulin (ISO 8537[3]), single-use syringes made of glass, syringes prefilled with the injection by the manufacturer and syringes supplied with the injection as a kit for filling by a pharmacist. It does not address compatibility with injection fluids.
[2] ISO 7886-3, Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization
[3] ISO 8537, Sterile single-use syringes, with or without needle, for insulin
Document History