SNV - SN EN 4612-007
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between -65° C and 150° C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
SN EN 4612-007
March 1, 2020
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between -65° C and 150° C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.
April 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between -65° C and 150° C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...