SNV - SN EN 4612-010

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 010: Silver plated copper - Operating temperatures, between -65° C and 150° C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 March 2020
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

SN EN 4612-010
March 1, 2020
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 010: Silver plated copper - Operating temperatures, between -65° C and 150° C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
A description is not available for this item.
April 1, 2012
Aerospace series - Cables, electrical, for general Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 010: Silver plated copper - Operating temperatures, between -65° C and 150° C - Dual extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable jacket, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE)...
Advertisement