SNV - SN EN 3844-3

Aerospace series - Flammability of non-metallic materials - Part 3: Small burner test, 45° - Determination of the resistance of material to flame and glow propagation and to flame penetration

active, Most Current
Organization: SNV
Publication Date: 1 March 2020
Status: active
Page Count: 17
ICS Code (Non-ferrous alloys in general): 49.025.15

Document History

SN EN 3844-3
March 1, 2020
Aerospace series - Flammability of non-metallic materials - Part 3: Small burner test, 45° - Determination of the resistance of material to flame and glow propagation and to flame penetration
A description is not available for this item.
April 1, 2012
Aerospace series - Flammability of non metallic materials - Part 3: Small burner test, 45° - Determination of the resistance of material to flame and glow propagation and to flame penetration
This European Standard specifies the test for the determination of the resistance of non metallic materials to flame and glow propagation and to flame penetration. This test method is also used for...
Advertisement