GMNA - 9984037
Purge Solvent for Solventborne Enamel
| Organization: | GMNA |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 8 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification defines the basic physical, chemical and performance requirements of purge solvents for solventborne paint materials. These include primers, basecoats, and clearcoats (1-component (1K) or 2-component (2K)).
Material Identification.
Materials approved to these specifications are not compliant with regulations for hazardous air pollutants (HAP). Materials that comply with regulations for HAPs are approved under 9984304.
Symbols.
Not applicable.
Applicability.
Materials approved under this specification are used to flush and clean the interiors of the paint lines.
Remarks.
None.
Document History