GMNA - 9984901

Topcoat System, Universal, 2K Basecoat/2K Clearcoat

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2020
Status: active
Page Count: 4
scope:

Purpose/Material Description.

Basecoat (BC) components of these systems are typically 2K (solvent) urethane are urethane blends. Clearcoat (CC) components of these systems are flexible, 2K (solvent) urethane or urethane blends. Typical volume solids as sprayed are typically 35% to 50% for BCs and 45% to 60% for CCs. Each combination of specific BC and CC must be tested and approved as a BC/CC system. The individual components are not interchangeable and are approved for use only with combinations of BC/CC of the total paint system which was used in the qualification testing. It must also be compatible with specific adhesion promoters and/or primers used with specific plastics.

Document History

May 1, 2023
Topcoat System, Universal, 2K Basecoat/2K Clearcoat
Purpose/Material Description. Basecoat (BC) components of these systems are typically 2K (solvent) urethane are urethane blends. Clearcoat (CC) components of these systems are flexible, 2K (solvent)...
9984901
May 1, 2020
Topcoat System, Universal, 2K Basecoat/2K Clearcoat
Purpose/Material Description. Basecoat (BC) components of these systems are typically 2K (solvent) urethane are urethane blends. Clearcoat (CC) components of these systems are flexible, 2K (solvent)...
September 1, 2015
Topcoat System, Universal, 2K Basecoat/2K Clearcoat
This specification covers the qualification and performance requirements for exterior, two component (2K) solventborne basecoat (BC) and two component solventborne clearcoat (CC) topcoat that...
December 1, 2000
Topcoat System, Universal, 2-K Basecoat/2-K Clearcoat
1 Scope This specification covers the qualification and per-formance requirements for exterior, two-component basecoat/clearcoat topcoats that perform over a wide bake latitude.
September 1, 1998
Topcoat System, Universal, 1K and 2K Basecoat/2-K Clearcoat
1 SCOPE. This specification covers the qualification and performance for exterior, one-component or two-component basecoat/two-component clearcoat topcoat systems that per-form over a wide process...
March 1, 1997
Topcoat System, Universal, 2-K Basecoat/2-K Clearcoat
A description is not available for this item.

References

Advertisement