AENOR - UNE-EN IEC 61238-1-1
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
active, Most Current
| Organization: | AENOR |
| Publication Date: | 20 May 2020 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Cables): | 29.060.20 |
Document History
UNE-EN IEC 61238-1-1
May 20, 2020
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
A description is not available for this item.