AENOR - UNE-EN IEC 61238-1-1

Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors

active, Most Current
Organization: AENOR
Publication Date: 20 May 2020
Status: active
Page Count: 51
ICS Code (Cables): 29.060.20

Document History

UNE-EN IEC 61238-1-1
May 20, 2020
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
A description is not available for this item.
Advertisement