AENOR - UNE-EN IEC 61238-1-3/A11
Compression and mechanical connectors for power cables - Part 1-3: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
active, Most Current
| Organization: | AENOR |
| Publication Date: | 20 May 2020 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
Document History
UNE-EN IEC 61238-1-3/A11
May 20, 2020
Compression and mechanical connectors for power cables - Part 1-3: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
A description is not available for this item.
May 20, 2020
Compression and mechanical connectors for power cables - Part 1-3: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages above 1 kV (Um = 1,2 kV) up to 36 kV (Um = 42 kV) tested on non-insulated conductors
A description is not available for this item.