DIN EN 16678
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa; German and English version prEN 16678:2020
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2020 |
| Status: | inactive |
| Page Count: | 105 |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
February 1, 2024
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa
A description is not available for this item.
DIN EN 16678
June 1, 2020
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6300 kPa; German and English version prEN 16678:2020
A description is not available for this item.
February 1, 2016
Safety and control devices for gas burners and gas burning appliances - Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
This European Standard specifies the safety, design, construction and performance requirements and testing for automatic shut-off valves with or without modulating control functions (hereafter...