CENELEC - EN IEC 63093-3
Ferrite cores - Guidelines on dimensions and the limits of surface irregularities - Part 3: Half pot-cores made of ferrite for inductive proximity switches
| Organization: | CENELEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
This part of IEC 63093-3 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of half pot-cores made of ferrite, intended to be used in inductive proximity switches. Half pot-cores for inductive proximity switches are also called PS-cores.
The selection of core sizes and shapes for this document is based on the philosophy of including those sizes and shapes which are industrial standards, either by inclusion in a national standard, or by broad-based use in industry.
This part of IEC 63093 can also be considered as a sectional specification useful in the negotiations between ferrite core manufacturers and customers about surface irregularities. It provides guidelines on the allowable limits of surface irregularities applicable to PS-cores in accordance with the relevant generic specification.
Document History