GMW17395
DEXRON Low Viscosity Gear Oil 75W - 85
| Organization: | GMW |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 12 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers DEXRON® Low Viscosity Gear Oil primarily for use in axles, in cars, or trucks, with open or locking differentials. This specification describes, in terms of laboratory and simulated service test results, the requirements for a minimum performance fluid.
Symbols.
Not applicable.
Applicability.
Lubricant for axles and power transfer units.
Remarks.
Safety.
This specification may involve hazardous materials, operations, and equipment. This specification does not purport to address all the safety problems associated with its use. It is the responsibility of the user of this specification to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
This specification uses the International System of Units (SI) as standard per Institute of Electrical & Electronics Engineers (IEEE)/ASTM SI-10, except for certain components which are commercially available only in American conventional units.
This specification uses the Rounding-Off Method per ASTM E29 for significant figures to determine conformance to specification requirements.
Unless otherwise noted, part numbers of this specification refer to those of GM Powertrain.
Document History