CENELEC - EN IEC 61757-1-1

Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2020
Status: active
Page Count: 60
ICS Code (Other fibre optic equipment): 33.180.99
scope:

This part of IEC 61757 defines detail specifications for fibre optic sensors using one or more fibre Bragg gratings (FBG) as the sensitive element for strain measurements. Generic specifications for fibre optic sensors are defined in IEC 61757.

This document specifies the most important features and characteristics of a fibre optic sensor for strain measurements, based on use of an FBG as the sensitive element, and defines the procedures for their determination. Furthermore, it specifies basic performance parameters and characteristics of the corresponding measuring instrument to read out the optical signal from the FBG. This document refers to the measurement of static and dynamic strain values in a range of frequencies.

A blank detail specification is provided in Annex B.

Document History

EN IEC 61757-1-1
May 1, 2020
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
This part of IEC 61757 defines detail specifications for fibre optic sensors using one or more fibre Bragg gratings (FBG) as the sensitive element for strain measurements. Generic specifications for...
February 1, 2017
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
This part of IEC 61757 defines detail specifications for fibre optic sensors using one or more fibre Bragg gratings (FBG) as the sensitive element for strain measurements. Generic specifications for...

References

Advertisement