ISO 10893-12

Non-destructive testing of steel tubes — Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arcwelded) steel tubes AMENDMENT 1: Change of acceptance criteria

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

ISO 10893-12
May 1, 2020
Non-destructive testing of steel tubes — Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arcwelded) steel tubes AMENDMENT 1: Change of acceptance criteria
A description is not available for this item.
April 1, 2011
Non-destructive testing of steel tubes — Part 12: Automated full peripheral ultrasonic thickness testing of seamless and welded (except submerged arc-welded) steel tubes
This part of ISO 10893 specifies requirements for the automated full peripheral ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for wall...
Advertisement