ISO 17340
Metallic materials — Ductility testing — High speed compression test for porous and cellular metals
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies methods for high speed compression testing, at room temperature, of porous and cellular metals having a porosity of 50 % or more. The speed range applicable to this test method is 0,1 m/s to 100 m/s (or 1 s−1 to 103 s−1 in terms of the initial strain rate when the specimen height is 100 mm).
Document History
ISO 17340
May 1, 2020
Metallic materials — Ductility testing — High speed compression test for porous and cellular metals
This document specifies methods for high speed compression testing, at room temperature, of porous and cellular metals having a porosity of 50 % or more. The speed range applicable to this test...
January 21, 2014
Metallic materials - Ductility testing - High speed compression test for porous and cellular metals
This International Standard specifies methods for high speed compression testing, at room temperature, of porous and cellular metals having a porosity of 50 % or more. The speed range applicable to...