DS/ISO 7886-3

Sterile hypodermic syringes for single use – Part 3: Auto-disabled syringes for fixed-dose immunization

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 May 2020
Status: active
Page Count: 24
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This document specifies the properties and performance of sterile single-use hypodermic syringes with an auto-disable syringe feature intended to deliver a fixed dose of vaccine immediately after filling. The syringes can be made of plastic, rubber or other materials and can be with or without needle and needle protection feature. This document does not specify the design of the auto-disable syringe feature. This document is not applicable to syringes for use with insulin (covered by ISO 8537), syringes for use with power-driven syringe pumps (covered by ISO 7886-2), reuse prevention syringes (covered by ISO 7886-4) or syringes designed to be prefilled (covered by the ISO 11040 series). It does not address compatibility with injection fluids/vaccines.

Document History

DS/ISO 7886-3
May 25, 2020
Sterile hypodermic syringes for single use – Part 3: Auto-disabled syringes for fixed-dose immunization
This document specifies the properties and performance of sterile single-use hypodermic syringes with an auto-disable syringe feature intended to deliver a fixed dose of vaccine immediately after...
Advertisement