ISO 22418

Intelligent transport systems — Fast service announcement protocol (FSAP) for general purposes in ITS

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2020
Status: active
Page Count: 62
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies the fast service announcement protocol (FSAP) for general purposes in ITS. It references and supports all features of ISO/TS 16460, especially supporting the service response message (SRM) and related features in addition to the service announcement message (SAM), which enables only very basic features.

FSAP supports locally advertised ITS services uniquely identified by an ITS application identifier (ITS-AID).

This document specifies message formats and related basic protocol procedures by reference to ISO/TS 16460, and further related protocol requirements for operation of FSAP in the context of an ITS station specified in ISO 21217.

This document illustrates its relations to service announcement protocols specified by ETSI TC ITS and IEEE.

Document History

ISO 22418
May 1, 2020
Intelligent transport systems — Fast service announcement protocol (FSAP) for general purposes in ITS
This document specifies the fast service announcement protocol (FSAP) for general purposes in ITS. It references and supports all features of ISO/TS 16460, especially supporting the service response...
June 1, 2018
Intelligent transport systems - Fast service announcement protocol (FSAP)
This document specifies the "Fast Service Announcement Protocol" (FSAP). FSAP is in support of locally advertised ITS services uniquely identified by an ITS application identifier (ITS-AID). This...

References

Advertisement