CEN - EN 1009-4

Machines for mechanical processing of minerals and similar solid materials - Safety - Part 4: Specific requirements for screening machinery

active, Most Current
Organization: CEN
Publication Date: 1 May 2020
Status: active
Page Count: 40
ICS Code (Construction equipment): 91.220
ICS Code (Equipment for processing of minerals): 73.120
scope:

This document, to be used together with EN 1009-1:2020, specifies the safety requirements and their verification for the design and construction of screening machinery for the mechanical processing in quarrying, recycling and processing mineral and by-products as defined in 3.1.

In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer.

When requirements of this document are different from those which are stated in EN 1009-1:2020, the requirements of this document take precedence over the requirements of EN 1009-1:2020 for machines that have been designed and built according to the provisions of this document.

This document, together with EN 1009-1:2020, deals with all the significant hazards, hazardous situations and events relevant to screening machinery when they are used as intended and under the conditions foreseen by the manufacturer (see Annex C).

This document does not cover:

- design relating to road traffic regulations;

- hazards arising from the use of the machines in potentially explosive atmospheres as well as from processing of explosive materials and risks related to electromagnetic compatibility;

- specific hazards related to mobile machinery.

NOTE 1 EN ISO 13766-1 and EN ISO 13766-2 specify test methods and acceptance criteria for evaluating the electromagnetic compatibility of all kinds of mobile construction machinery.

NOTE 2 prEN 1009-6 "Specific requirements for mobile and semi mobile equipment" is under preparation to cover specific requirements (e.g. mobility, braking, access, frequent transportation), including exceptions and additional requirements for mobile and semi mobile equipment. This means that mobile machines are not covered as long as EN 1009-6 is not published by CEN.

This document is not applicable to screening machinery which are manufactured before the date of publication of this document by CEN.

Document History

December 1, 2023
Machines for mechanical processing of minerals and similar solid materials - Safety - Part 4: Specific requirements for screening machinery
A description is not available for this item.
EN 1009-4
May 1, 2020
Machines for mechanical processing of minerals and similar solid materials - Safety - Part 4: Specific requirements for screening machinery
This document, to be used together with EN 1009-1:2020, specifies the safety requirements and their verification for the design and construction of screening machinery for the mechanical processing...

References

Advertisement