CENELEC - EN IEC 61754-35
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 35: Type LSHE connector family for harsh environments
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61754 defines the standard connector interface dimensions for LSHE family of connectors with up to four termini. This connector family is targeting deployment under harsh environmental conditions.
Document History
EN IEC 61754-35
May 1, 2020
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 35: Type LSHE connector family for harsh environments
This part of IEC 61754 defines the standard connector interface dimensions for LSHE family of connectors with up to four termini. This connector family is targeting deployment under harsh...