ASTM International - ASTM F290-94(2020)

Standard Specification for Round Wire for Winding Electron Tube Grid Laterals

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2020
Status: active
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers round wire up to 0.006 in. (0.15 mm) in diameter for use as electron tube grid lateral winding wire.

1.2 Five classes of wire are covered based on their tensile properties (see 5.2 and 5.3).

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers round wires made from UNS N02211, UNS N10001, or N03300 nickel alloy or molybdenum, with diameters within a specified range, for winding electron tube grid laterals. The... View More

Document History

ASTM F290-94(2020)
May 1, 2020
Standard Specification for Round Wire for Winding Electron Tube Grid Laterals
1.1 This specification covers round wire up to 0.006 in. (0.15 mm) in diameter for use as electron tube grid lateral winding wire. 1.2 Five classes of wire are covered based on their tensile...
July 1, 2015
Standard Specification for Round Wire for Winding Electron Tube Grid Laterals
1.1 This specification covers round wire up to 0.006 in. (0.15 mm) in diameter for use as electron tube grid lateral winding wire. 1.2 Five classes of wire are covered based on their tensile...
October 1, 2010
Standard Specification for Round Wire for Winding Electron Tube Grid Laterals
1.1 This specification covers round wire up to 0.006 in. (0.15 mm) in diameter for use as electron tube grid lateral winding wire. 1.2 Five classes of wire are covered based on their tensile...
January 1, 2005
Standard Specification for Round Wire for Winding Electron Tube Grid Laterals
This specification covers round wires made from UNS N02211, UNS N10001, or N03300 nickel alloy or molybdenum, with diameters within a specified range, for winding electron tube grid laterals. The...
June 10, 1999
Standard Specification for Round Wire for Winding Electron Tube Grid Laterals
1.1 This specification covers round wire up to 0.006 in. (0.15 mm) in diameter for use as electron tube grid lateral winding wire. 1.2 Five classes of wire are covered based on their tensile...
Advertisement