AENOR - UNE-HD 620.5-E-2 ERTA

Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV to 20,8/36 (42) kV. Part 5: XLPE insulated single core cables, and single core pre-assembled cables. Section E-2: Bundle assembled cables with steel messenger core for overhead distribution and service MV (Type 5E-3)

inactive, Most Current
Organization: AENOR
Publication Date: 28 November 2007
Status: inactive
Page Count: 2
ICS Code (Cables): 29.060.20

Document History

UNE-HD 620.5-E-2 ERTA
November 28, 2007
Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV to 20,8/36 (42) kV. Part 5: XLPE insulated single core cables, and single core pre-assembled cables. Section E-2: Bundle assembled cables with steel messenger core for overhead distribution and service MV (Type 5E-3)
A description is not available for this item.
December 20, 1996
DISTRIBUTION CABLES WITH EXTRUDED INSULATION FOR RATED VOLTAGES FROM 3.6/6 (7.2) KV TO 20.8/36 (42) KV. PART 5: XLPE INSULATED SINGLE CORE CABLES, AND SINGLE CORE PRE-ASSEMBLED CABLES. SECTION E-2: BUNDLE ASSEMBLED CABLES WITH STEEL MESSENGER CORE FOR OVERHEAD DISTRIBUTION AND SERVICE MV (TYPE 5E-3).
A description is not available for this item.
Advertisement