CSA ISO/IEC 9075-11
Information technology — Database languages — SQL — Part 11: Information and definition schemas (SQL/Schemata)
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 356 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of ISO/IEC 9075 specifies an Information Schema and a Definition Schema that describes:
- The structure and integrity constraints of SQL-data.
- The security and authorization specifications relating to SQL-data.
- The features and subfeatures of ISO/IEC 9075, and the support that each of these has in an SQL-implementation.
- The SQL-implementation information and sizing items of ISO/IEC 9075 and the values supported by an SQL-implementation.
Document History