ABS - 315

GUIDE FOR WIND ASSISTED PROPULSION SYSTEM INSTALLATION

inactive
Organization: ABS
Publication Date: 1 June 2020
Status: inactive
Page Count: 24
scope:

Scope and Application

The installation of a wind assisted propulsion system is to be considered as an auxiliary propulsion system that augments the primary propulsion system. Thus, the vessel must be fully operable and in full compliance with applicable ABS Rules with main propulsion means only. Other types of applications will be considered on a case-by-case basis.

At a minimum, a vessel having a wind assisted propulsion system installed is to comply fully with the minimum class requirements prescribed in Section 1, Table 1 and applicable Rules. The optional notation Wind-Assisted may be assigned at the request of the owner for an installation complying with these minimum class requirements.

The optional Wind-Assisted+ notation may be assigned if the vessel complies with the additional requirements listed in Section 1, Table 1.

When Type Approval for a wind assisted propulsion system is requested, applicants should contact ABS for the approval process. For ABS Type Approval Program requirements, please refer to Appendix 1-1-A3 of the ABS Rules for Conditions of Classification (Part 1).

Document History

315
February 1, 2022
GUIDE FOR HYBRID ELECTRIC POWER SYSTEMS FOR MARINE AND OFFSHORE APPLICATIONS
The requirements of this guide are intended for installations of a variety of hybrid electric power systems (HEPS) such as combination of conventional power generation (generator, shaft-generator),...
315
August 1, 2021
Guide for Wind Assisted Propulsion System Installation
Scope and Application (1 August 2021) The installation of a wind assisted propulsion system is to be considered as an auxiliary propulsion system that augments the primary propulsion system. Thus,...
315
June 1, 2020
GUIDE FOR WIND ASSISTED PROPULSION SYSTEM INSTALLATION
Scope and Application The installation of a wind assisted propulsion system is to be considered as an auxiliary propulsion system that augments the primary propulsion system. Thus, the vessel must...

References

Advertisement