CSA C22.2 NO 18.3

Conduit, tubing, and cable fittings

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 217
scope:

These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE.

These requirements cover CONDUIT LOCKNUTS, conduit BUSHINGS, metal stud BUSHINGS, CONDUIT BODIES, and entrance ELBOWS; FITTINGS for electrical metallic tubing, flexible metal conduit, intermediate metal conduit, liquid-tight flexible conduit, rigid metal conduit, and SERVICE-ENTRANCE HEADS; FITTINGS or box clamps referenced from other standards for armored cable, metal-clad cable, aluminum-sheathed cable, mineral-insulated cable, nonmetallic-sheathed cable, service-entrance cable, and tray cable, and submersible FITTINGS; FITTINGS for flexible cord, flexible nonmetallic and metallic tubing, INSULATING BUSHINGS, grips, reducing washers, and NIPPLES.

Note 1: In Canada, fittings for metal-clad (MC) cable, intermediate metal conduit (IMC), flexible metallic tubing, flexible nonmetallic tubing, and CONDUIT BODIES are not recognized. CONDUIT BODIES are considered FITTINGS.

Note 2: In Canada, armored cable includes Type TECK cable.

Note 3: In Canada, tray cable includes any ''TC rated'' cable.

Note 4: In Mexico and the United States, requirements for submersible FITTINGS are provided in NMX-J-235/2-ANCE or UL 50E.

Note 5: In Mexico, intermediate metal conduit is designated as semi-heavy metal conduit.

In Mexico and the United States, these requirements cover CONDUIT BODIES for rigid polyvinyl chloride (PVC) conduit. These products are intended to be used with Schedule 40, Type EB, Type A and Schedule 80 PVC conduit, ELBOWS, and other bends.

In Canada, requirements for fittings intended for use with rigid PVC conduit are addressed in CSA C22.2 No. 85.

These requirements do not cover FITTINGS intended for use in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE.

These requirements do not cover FITTINGS intended for use with surface raceway systems.

These requirements do not cover conduit NIPPLES, threaded ELBOWS, and threaded COUPLINGS intended for use with rigid metal conduit or intermediate metal conduit.

Document History

July 1, 2012
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
July 1, 2012
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
January 1, 2012
Conduit, tubing, and cable fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CE Code), Part...
CSA C22.2 NO 18.3
January 1, 2012
Conduit, tubing, and cable fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
January 1, 2012
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
February 16, 2004
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...
February 1, 2004
Conduit, Tubing, and Cable Fittings
These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I,...

References

Advertisement