DS/IEC 61196-6-4

Coaxial communication cables – Part 6-4: Detail specification for 75-7 type CATV drop cables

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 June 2020
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-6-4:2020 is available as IEC 61196-6-4:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61196-6-4:2020 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-7 type CATV drop cables. These cables are used in CATV distribution systems, surveillance & control systems, satellite television receiving systems and as bidirectional hybrid fibre coaxes (HFC). The operating frequency is from 5 MHz to 3 000 MHz. This part of IEC 61196 is to be used in conjunction with IEC 61196-1:2005 and IEC 61196‑6:2009. It determines the layout and style with respect to the model and type. This second edition cancels and replaces the first edition, published in 2018. This edition includes the following significant technical changes with respect to the previous edition: - designation of variants including construction details; - consistent screening classes; - bending test only for flexible cables.

Document History

DS/IEC 61196-6-4
June 2, 2020
Coaxial communication cables – Part 6-4: Detail specification for 75-7 type CATV drop cables
IEC 61196-6-4:2020 is available as IEC 61196-6-4:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 16, 2018
Coaxial communication cables – Part 6-4: Detail specification for 75-7 type CATV drop cables
IEC 61196-6-4:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-7 type CATV drop cables. These cables are used in CATV distribution...
IEC 61196-6-4 ED1: Coaxial communication cables-Part 6-4: Detail specification for 75-7 type CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-7 type CATV drop cables. These cables are used in CATV distribution...
IEC 61196-6-4 ED2: Coaxial communication cables – Part 6-4: Detail specification for 75-7 type CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-7 type CATV drop cables. These cables are used in CATV distribution...
Coaxial communication cables – Part 6-4: Detail specification for 75-7 type CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-7 type CATV drop cables. These cables are used in CATV distribution...
Advertisement