CENELEC - EN IEC 63171-1

Connectors for electrical and electronic equipment - Part 1: Detail specification for two-way, shielded or unshielded, free and fixed connectors - Mechanical mating information, pin assignment and additional requirements for Type 1 copper LC style

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2020
Status: active
Page Count: 38
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 63171 covers two-way, shielded or unshielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and with current carrying capacity up to 2,0 A at 60 °C. It is intended to specify the common dimensions, mechanical, electrical, signal integrity, environmental characteristics, reliability specifications and corresponding tests for these connectors.

Document History

EN IEC 63171-1
May 1, 2020
Connectors for electrical and electronic equipment - Part 1: Detail specification for two-way, shielded or unshielded, free and fixed connectors - Mechanical mating information, pin assignment and additional requirements for Type 1 copper LC style
This part of IEC 63171 covers two-way, shielded or unshielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and with current carrying capacity up to 2,0 A at 60 °C....

References

Advertisement