AFNOR - NF EN 3358

Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D less or equal 150 mm - Rm greater than or equal to 1 400 MPa

active, Most Current
Organization: AFNOR
Publication Date: 15 January 2020
Status: active
ICS Code (Steels): 49.025.10

Document History

NF EN 3358
January 15, 2020
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D less or equal 150 mm - Rm greater than or equal to 1 400 MPa
A description is not available for this item.
Advertisement