DS/EN 60695-11-10/A1
Fire hazard testing - Part 11-10: Test flames - 50 W horizontal and vertical flame test methods
| Organization: | DS |
| Publication Date: | 18 November 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 60695 specifies a small-scale laboratory screening procedure for comparing the relative burning behaviour of vertically or horizontally oriented specimens made from plastic and other non-metallic materials, exposed to a small-flame ignition source of 50 W nominal power. These test methods determine the linear burning rate and the afterflame/afterglow
Document History