ETSI - EN 302 066

Short Range Devices (SRD); Ground- and Wall- Probing Radio determination (GPR/WPR) devices; Harmonised Standard for access to radio spectrum

active, Most Current
Organization: ETSI
Publication Date: 1 June 2020
Status: active
Page Count: 33
scope:

The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and detection applications.These do not include radars operated from aircraft or spacecraft.

The present document applies to:

1) Ground Probing Radars (GPR) operating in the frequency range 30 MHz to 12,4 GHz radiating directly downwards into the ground.

2) Wall Probing Radars (WPR) operating in the frequency range 30 MHz to 12,4 GHz radiating directly into a "wall". The "wall" is a building material structure, the side of a bridge, the wall of a mine or another physical structure that absorbs a significant part of the signal transmitted by the radar.

These equipment can either:

1) be fitted with integral antennas and without antenna connector; or

2) use different imaging heads (antennas) with an antenna connector, to allow operation at different operating bandwidths frequencies.

NOTE 1: Equipment covered by the present document operates in accordance with ECC/DEC(06)08 [i.2].

NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.

Document History

EN 302 066
June 1, 2020
Short Range Devices (SRD); Ground- and Wall- Probing Radio determination (GPR/WPR) devices; Harmonised Standard for access to radio spectrum
The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and...
April 1, 2020
Short Range Devices (SRD); Ground- and Wall- Probing Radio determination (GPR/WPR) devices; Harmonised Standard for access to radio spectrum
The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and...
April 1, 2019
Short Range Devices (SRD); Ground- and Wall- Probing Radio determination (GPR/WPR) devices; Harmonised Standard for access to radio spectrum
The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and...
January 1, 2017
Short Range Devices (SRD); Ground- and Wall- Probing Radar applications (GPR/WPR) imaging systems; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and...
October 1, 2016
Short Range Devices (SRD); Ground- and Wall- Probing Radar applications (GPR/WPR) imaging systems; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and...
April 1, 2016
Short Range Devices (SRD); Ground- and Wall- Probing Radar applications (GPR/WPR) imaging systems; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and...

References

Advertisement