ASTM International - ASTM D6986-03(2016)
Standard Test Method for Free Water, Particulate and Other Contamination in Aviation Fuels (Visual Inspection Procedures)
| Organization: | ASTM International |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
5.1 The two procedures in the test method provide rapid methods for field detection of free water and solid contaminants, or any other visually apparent contamination. Uncertain or marginal... View More
scope:
1.1 This test method covers two procedures for establishing the presence of suspended free water, solid particulate, and other contaminants in aviation gasoline and aviation turbine fuels.
1.1.1 Both procedures are intended primarily for use as field tests with the fuel at handling temperature.
1.1.2 Procedure A uses transparent sample containers; Procedure B uses opaque containers.
1.2 Both procedures are rapid methods for contamination detection and include ratings of haze appearance and particulate presence.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History