NPFC - MIL-DTL-70793

Cartridge, 20 Millimeter: Multipurpose, Trace Self-Destruct, M940

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 7 April 2020
Status: active
scope:

This specification covers the Cartridge, 20MM: Multipurpose, Trace Self Destruct, M940, for applications in different Air Defense systems. Certain requirements for the ammunition are based on the end system application (see 6.1).

Document History

MIL-DTL-70793
April 7, 2020
Cartridge, 20 Millimeter: Multipurpose, Trace Self-Destruct, M940
This specification covers the Cartridge, 20MM: Multipurpose, Trace Self Destruct, M940, for applications in different Air Defense systems. Certain requirements for the ammunition are based on the end...
September 14, 2018
Cartridge, 20MM: Multipurpose, Trace Self-Destruct, M940
This specification covers the Cartridge, 20MM: Multipurpose, Trace Self Destruct, M940, for applications in different Air Defense systems. Certain requirements for the ammunition are based on the end...
June 7, 2018
Cartridge, 20MM: Multipurpose, Trace Self-Destruct, M940
This specification covers the Cartridge, 20MM: Multipurpose, Trace Self Destruct, M940, for applications in different Air Defense systems. Certain requirements for the ammunition are based on the end...
September 21, 2017
Cartridge, 20MM: Multipurpose, Trace Self-Destruct, M940
This specification covers the Cartridge, 20MM: Multipurpose, Trace Self Destruct, M940, for applications in different Air Defense systems. Certain requirements for the ammunition are based on the end...
July 17, 2017
CARTRIDGE, 20MM: MULTIPURPOSE, TRACE SELF-DESTRUCT, M940
This specification covers the Cartridge, 20MM: Multipurpose, Trace Self Destruct, M940, for applications in different Air Defense systems. Certain requirements for the ammunition are based on the end...
March 12, 2013
Cartridge, 20mm, Multipurpose, Trace Self-Destruct, M940
A description is not available for this item.
May 3, 2006
CARTRIDGE, 20MM: MULTIPURPOSE, TRACE SELF-DESTRUCT, M940
This specification covers the Cartridge, 20MM: Multipurpose, Trace Self Destruct, M940, for applications in different Air Defense systems. Certain requirements for the ammunition are based on the end...
March 16, 1995
CARTRIDGE, 20MM: MULTIPURPOSE, TRACE SELF-DESTRUCT, M940
A description is not available for this item.
November 27, 1991
CARTRIDGE, 20MM: MULTIPURPOSE, TRACE SELF-DESTRUCT, M940
A description is not available for this item.
March 31, 1989
CARTRIDGE, 20MM: MULTIPURPOSE, TRACE SELF-DESTRUCT, M940
This specification covers the loading, assembling and packing for cartridge, 201M, Multipurpose, Trace Self-Destruct, M940 for use in the M168 automatic cannon systems which are designed to utilize...
Advertisement