CEI EN 60947-5-4

Low-voltage switchgear and controlgear Part 5-4: Control circuit devices and switching elements - Method of assessing the performance of low-energy contacts - Special tests

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2020
Status: active
Page Count: 10
ICS Code (Low voltage switchgear and controlgear): 29.130.20

Document History

CEI EN 60947-5-4
May 1, 2020
Low-voltage switchgear and controlgear Part 5-4: Control circuit devices and switching elements - Method of assessing the performance of low-energy contacts - Special tests
A description is not available for this item.
January 1, 2020
Low-voltage switchgear and controlgear Part 5-4: Control circuit devices and switching elements - Method of assessing the performance of low-energy contacts - Special tests
Scope and object This standard takes into consideration two typical rated voltage areas: This standard does not apply to contacts used in: – functional safety area. In case of contacts used in...
June 1, 2005
Low-voltage switchgear and controlgear - Part 5-4: Control circuit devices and switching elements - Method of assessing the performance of low-energy contacts - Special tests
La presente Norma si applica ai contatti separabili impiegabili come elementi di manovra nei circuiti di comando con bassi valori di tensione, per esempio inferiori a 100 V in c.a. o in c.c., in cui...
June 1, 1998
Apparecchiature a bassa tensione - Parte 5: Dispositivi per circuiti di comando ed elementi di manovra - Sezione 4: Metodi di valutazione della prestazione dei contatti a bassa energia - Prove speciali
La presente Norma si applica ai contatti separabili impiegabili come elementi di manovra nei circuiti di comando con bassi valori di tensione, per esempio inferiori a 100 V in c.a. o in c.c., in cui...
Advertisement