CEI EN 60644
Specification for high-voltage fuse-links for motor circuit applications
| Organization: | CEI |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This document applies to fuse-links complying with IEC 60282-1 that are used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz.
Fuse-links according to this document are intended to withstand normal service conditions and motor starting pulses.
The purpose of this document is to standardize time-current characteristics and to formulate pulse withstand requirements regarding testing.
This document also applies to fuse-links used with motors that use assisted starting when appropriate care has been taken with selecting the rated current of the fuse-link (using advice from 5.2.3 of IEC TR 62655:2013 and from the fuse manufacturer).
Document History