DS/EN 50341-2-1
Overhead electrical lines exceeding AC 1 kV – Part 2-1: National Normative Aspects (NNAs) for Austria (based on EN 50341-1:2012)
| Organization: | DS |
| Publication Date: | 11 June 2020 |
| Status: | active |
| Page Count: | 99 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 General (A-dev) AT.1: A new overhead line is defined as the new construction of the totality of all conductors, their supports together with foundations, earthing grid, insulators, accessories and fittings used for the overground transport of electrical energy between two points A and B. 1.2 Field of application (A-dev) AT.1: Stranded-conductors or cable structures with telecommunications components carried on the line that do not simultaneously function as earth wires or stranded conductors are subject to the provisions of Annex U.
Document History