DSF/PREN IEC 63112

Safety, functionality and classification of Photovoltaic Earth Fault Protection (PV EFP) equipment

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 76
scope:

This International Standard is applicable to low voltage Photovoltaic Earth-Fault Protection Equipment (PV-EFPE) whose function is to detect, interrupt, and warn system operators of earth faults in solar photovoltaic arrays. NOTE - In the context of this standard, the PV array may include connected wiring and equipment. The required coverage of the monitoring and protection is defined in PV installation codes and standards, including aspects such as whether or not the coverage is required to include battery circuits, the dc outputs of dc-dc converters, etc. PV-EFPE may be stand-alone or integrated into other equipment such as PV power conversion equipment, a PV combiner, etc. NOTE - At present the IEC definition of low voltage for d.c. systems is 1500V or less This International Standard specifies: - the types and levels of the monitoring and protection functions that may be provided - the nature and timing of responses to earth faults - test methods for validating the monitoring and protection functions provided - requirements for functional safety and fault tolerance - requirements for product safety including construction, environmental suitability, markings, documentation, and testing

Document History

August 17, 2021
Photovoltaic (PV) arrays – Earth fault protection equipment – Safety and safety-related functionality
This document is applicable to low voltage Photovoltaic Earth-Fault Protection Equipment (PVEFPE) whose function is to detect, interrupt, and warn system operators of earth faults in solar...
DSF/PREN IEC 63112
Safety, functionality and classification of Photovoltaic Earth Fault Protection (PV EFP) equipment
This International Standard is applicable to low voltage Photovoltaic Earth-Fault Protection Equipment (PV-EFPE) whose function is to detect, interrupt, and warn system operators of earth faults in...

References

Advertisement