DS/EN IEC 61960-4

Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 4: Coin secondary lithium cells, and batteries made from them

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 June 2020
Status: active
Page Count: 26
ICS Code (Other cells and batteries): 29.220.99
scope:

IEC 61960-4:2020 specifies performance tests, designations, markings, dimensions and other requirements for coin secondary lithium cells and batteries for portable applications and backup power supply such as memory backup applications. The objective of this document is to provide the purchasers and users of coin secondary lithium cells and batteries with a set of criteria with which they can assess the performance of coin secondary lithium cells and batteries offered by various manufacturers. This document defines a minimum required level of performance and a standardized methodology by which testing is performed and the results of this testing reported to the user. Hence, users will be able to establish the viability of commercially available cells and batteries via the declared specification and thus be able to select the cell or battery best suited for their intended application. This document covers coin secondary lithium cells and batteries with a range of chemistries. Each electrochemical couple has a characteristic voltage range over which, during discharge, it releases its electrical capacity, a characteristic nominal voltage and a characteristic end-of-discharge voltage. Users of coin secondary lithium cells and batteries are requested to consult the manufacturer for advice. This document also provides guidelines for designers of equipment using lithium batteries.

Document History

DS/EN IEC 61960-4
June 9, 2020
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 4: Coin secondary lithium cells, and batteries made from them
IEC 61960-4:2020 specifies performance tests, designations, markings, dimensions and other requirements for coin secondary lithium cells and batteries for portable applications and backup power...
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 4: Coin types (button) lithium secondary cells and batteries
This part of IEC 61960 specifies performance tests, designations, markings, dimensions and other requirements for coin secondary lithium cells and batteries for portable applications and backup power...
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 4: Coin secondary lithium cells, and batteries made from them
This part of IEC 61960 specifies performance tests, designations, markings, dimensions and other requirements for coin secondary lithium cells and batteries for portable applications, watches, and...
Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 4: Coin secondary lithium cells, and batteries made from them
This part of IEC 61960 specifies performance tests, designations, markings, dimensions and other requirements for coin secondary lithium cells and batteries for portable applications and backup power...
Advertisement