DS/EN ISO 10893-2

Non-destructive testing of steel tubes – Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections – Amendment 1: Change of dimensions of the reference notch; change acceptance criteria (ISO 10893-2:2011/Amd 1:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 June 2020
Status: active
Page Count: 12
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

ISO 10893-2:2010 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections according to the different acceptance levels. It is applicable to the inspection of tubes with an outside diameter greater than or equal to 4 mm. It can also be applicable to the testing of hollow sections.

Document History

DS/EN ISO 10893-2
June 9, 2020
Non-destructive testing of steel tubes – Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections – Amendment 1: Change of dimensions of the reference notch; change acceptance criteria (ISO 10893-2:2011/Amd 1:2020)
ISO 10893-2:2010 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections...
May 13, 2011
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections
ISO 10893-2:2010 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections...
Non-destructive testing of steel tubes – Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections
ISO 10893-2:2010 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections...
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections (ISO/DIS 10893-2:2009)
This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of...
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections (ISO/FDIS 10893-2:2010)
This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of...
Advertisement