ISO 6805

Rubber hoses and hose assemblies for underground mining — Wirereinforced hydraulic types for coal mining — Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2020
Status: active
Page Count: 10
ICS Code (Equipment for drilling and mine excavation): 73.100.30
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for wire-reinforced hoses and hose assemblies for underground coal mining applications of nominal sizes 6,3 to 51 for use with:

- oil-based hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from −40 °C to +120 °C;

- water-based fluids HFC, HFAE, HFAS and HFB as defined in ISO 6743-4 at temperatures ranging from −40 °C to +70 °C;

- water at temperatures ranging from 0 °C to +70 °C.

There is a possibility that operation at the extremes of or outside these temperature ranges materially reduce the life of the hose. These hoses are not suitable for use with fluids that have a castor oil or ester base.

Document History

ISO 6805
June 1, 2020
Rubber hoses and hose assemblies for underground mining — Wirereinforced hydraulic types for coal mining — Specification
This document specifies requirements for wire-reinforced hoses and hose assemblies for underground coal mining applications of nominal sizes 6,3 to 51 for use with: — oil-based hydraulic fluids HH,...
January 1, 1994
Rubber Hoses and Hose Assemblies for Underground Mining - Wire-Reinforced Hydraulic Types for Coal Mining - Specification
A description is not available for this item.

References

Advertisement