CEN - EN ISO 10893-2

Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arcwelded) steel tubes for the detection of imperfections

active, Most Current
Organization: CEN
Publication Date: 1 April 2011
Status: active
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections according to the different acceptance levels as shown in Tables 1 and 2. It is applicable to the inspection of tubes with an outside diameter greater than or equal to 4 mm.

This part of ISO 10893 can also be applicable to the testing of hollow sections.

Document History

EN ISO 10893-2
April 1, 2011
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arcwelded) steel tubes for the detection of imperfections
This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of...
April 1, 2011
Non-destructive testing of steel tubes - Part 2: Automated eddy current testing of seamless and welded (except submerged arcwelded) steel tubes for the detection of imperfections
This part of ISO 10893 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of...

References

Advertisement