RTCA DO-210

Minimum Operational Performance Standards for Geosynchronous Orbit Aeronautical Mobile Satellite Services (AMSS) Avionics

active, Most Current
Buy Now
Organization: RTCA
Publication Date: 26 March 2020
Status: active
Page Count: 26
scope:

Introduction

This change note introduces requirements for blocking immunity from International Mobile Telecommunication (IMT) base stations in the bands 1492 to1517 MHz and 1526 to1536 MHz.

The system level requirement for blocking immunity has been partitioned between the DLNA and the rest of the transceiver so that any installation of an AES which provides only Classic Aero service (Aero H, Aero H+ or Aero I) may be upgraded by replacing the existing DLNA with a Type H or Type J DLNA.

Similarly, any installation of an AES which provides both Classic Aero service (Aero H, Aero H+ or Aero I) and non-safety Swift Broadband (SBB) or Swift-64 services may be upgraded by replacing the existing DLNA with a Type J DLNA.

Substitution of a DLNA into an installed AES should not require re-testing of the complete AES as long as the superior performance of the replacement DLNA is demonstrated by the test requirements within this change note.

Document History

RTCA DO-210
March 26, 2020
Minimum Operational Performance Standards for Geosynchronous Orbit Aeronautical Mobile Satellite Services (AMSS) Avionics
Introduction This change note introduces requirements for blocking immunity from International Mobile Telecommunication (IMT) base stations in the bands 1492 to1517 MHz and 1526 to1536 MHz. The...
March 24, 2015
Minimum Operational Performance Standards for Geosynchronous Orbit Aeronautical Mobile Satellite Services (AMSS) Avionics
FOREWORD This document was prepared by Special Committee 222 (SC-222) and was approved by the RTCA Program Management Committee (PMC) on March 24, 2015. RTCA, Incorporated is a not-for-profit...
September 19, 2006
Minimum Operational Performance Standards (MOPS) for Geosynchronous Orbit Aeronautical Mobile Satellite Services (AMSS) Avionics
Change 3 is intended to harmonize DO-210D and ARINC 741. The scope of Change 3 is limited to a) changes involving output amplifier intermodulation effects and tests related to such effects, and, b)...
November 28, 2001
Minimum Operational Performance Standards (MOPS) for Geosynchronous Orbit Aeronautical Mobile Satellite Services (AMSS) Avionics
Change 2 updates receiver interference susceptibility characteristics to include wide-band, as well as narrowband, interfering signals. The Change also provides a complete set of verification...
December 14, 2000
Minimum Operational Performance Standards (MOPS) for Geosynchronous Orbit Aeronautical Mobile Satellite Services (AMSS) Avionics
Change 1 addresses Electromagnetic Compatibility (EMC) issues that required resolution to ease the process of issuing a FAA Technical Standard Order (TSO) implementing DO-210 D.
April 19, 2000
Minimum Operational Performance Standards for Geosynchronousorbit Aeronautical Mobile Satellite Services (AMSS) Avionics
This standard addresses Aeronautical Mobile Satellite Services operating in the frequency bands 1.5 and 1.6 GHz. DO-210D updates DO-210C and contains new material regarding Inmarsat Aero H+/I...
January 16, 1996
Minimum Operational Performance Standards for Aeronautical Mobile Satellite Services (AMSS)
A description is not available for this item.
January 1, 1993
Minimum Operational Performance Standards for Aeronautical Mobile Satellite Services (AMSS) Part B Equipment Performance Verification Procedures and Installed Operational Characteristics
A description is not available for this item.
January 1, 1992
Minimum Operational Performance Standards for Aeronautical Mobile Satellite Services (AMSS) Part A Purpose and Scope and Equipment Performance Requirements
A description is not available for this item.
Advertisement