NPFC - MIL-PRF-32006

CONTROLLER, PROGRAMMABLE, NAVAL SHIPBOARD

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 19 May 2020
Status: active
Page Count: 15
scope:

This specification covers three sizes and capabilities of high-end programmable logic controllers (PLC) (see 6.4.10) requiring cybersecurity measures for naval shipboard use. The configuration range includes rack-mounted, rack-less, and module-type PLCs. The terms "PLC" and "programmable controller" are used interchangeably throughout this specification.

Classification.

PLCs are of the following types:

a. Compact PLC: An integrated, compact unit that is mounted or placed beside the equipment to be controlled. The processor, power supply, and input/output (I/O) points are integrated within a single enclosure with I/O expansion capability.

b. Modular PLC: A programmable controller built with several components that are connected into a common rack or bus containing a processor, I/O modules (see 6.4.7), and power supply.

(1) Small Modular PLC: A unit that is mounted or placed beside the equipment to be controlled with the capability to control a single system.

(2) Large Modular PLC: A unit designed to control multiple independent systems.

intended Use:

The programmable controllers covered by this specification are intended for use on naval surface ships and submarines. The controllers procured to this specification are form, fit, and function... View More

Document History

MIL-PRF-32006
May 19, 2020
CONTROLLER, PROGRAMMABLE, NAVAL SHIPBOARD
This specification covers three sizes and capabilities of high-end programmable logic controllers (PLC) (see 6.4.10) requiring cybersecurity measures for naval shipboard use. The configuration range...
June 29, 2004
PROGRAMMABLE CONTROLLER, NAVAL SHIPBOARD
This specification covers the requirements for a high-end, rack-mounted, module type programmable controller for naval shipboard use. The terms programmable controller and programmable logic...

References

Advertisement