CEN - EN ISO 11844-1

Corrosion of metals and alloys - Classification of low corrosivity of indoor atmospheres - Part 1: Determination and estimation of indoor corrosivity

active, Most Current
Organization: CEN
Publication Date: 1 June 2020
Status: active
Page Count: 30
ICS Code (Corrosion of metals): 77.060
scope:

This document establishes a classification of low corrosivity of indoor atmospheres.

It specifies the reference metals for which a corrosion attack after a defined exposure period is used for determining corrosivity categories of indoor atmospheres of low corrosivity.

It defines corrosivity categories of indoor atmospheres according to corrosion attack on standard specimens.

It indicates important parameters of indoor atmospheres that can serve as a basis for an estimation of indoor corrosivity.

The selection of a method for the determination of corrosion attack, description of standard specimens, exposure conditions and evaluation are given in ISO 11844‑2. The measurement of environmental parameters affecting indoor corrosivity is given in ISO 11844‑3.

Document History

EN ISO 11844-1
June 1, 2020
Corrosion of metals and alloys - Classification of low corrosivity of indoor atmospheres - Part 1: Determination and estimation of indoor corrosivity
This document establishes a classification of low corrosivity of indoor atmospheres. It specifies the reference metals for which a corrosion attack after a defined exposure period is used for...
April 1, 2008
Corrosion of metals and alloys - Classification of low corrosivity of indoor atmospheres - Part 1: Determination and estimation of indoor corrosivity
A description is not available for this item.

References

Advertisement